Mini-Circuits RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω 185FR-185M+

Description
Mini-Circuits’ 185FR-185M+ is a coaxial 1.85 mm Right-Angle Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185M+ features passivated stainless-steel construction and measures only 0.697” in length.
Request a Quote
Description
Mini-Circuits’ 185FR-185M+ is a coaxial 1.85 mm Right-Angle Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185M+ features passivated stainless-steel construction and measures only 0.697” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185FR-185M+ is a 50Ω coaxial right-angle adapter connecting 1.85 mm female to 1.85 mm male connectors for DC to 67 GHz applications. It measures 0.697 inches in length and weighs 7.6 grams, with passivated stainless-steel construction. Insertion loss ranges from 0.15 dB at DC-30 GHz to 0.40 dB at 50-67 GHz, and VSWR is 1.06:1 to 1.15:1 across the frequency range. The operating and storage case temperatures are rated from -45 °C to +125 °C, and the unit is RoHS compliant with Environmental Rating ENV152.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185FR-185M+ is a 50Ω coaxial right-angle adapter connecting 1.85 mm female to 1.85 mm male connectors for DC to 67 GHz applications. It measures 0.697 inches in length and weighs 7.6 grams, with passivated stainless-steel construction. Insertion loss ranges from 0.15 dB at DC-30 GHz to 0.40 dB at 50-67 GHz, and VSWR is 1.06:1 to 1.15:1 across the frequency range. The operating and storage case temperatures are rated from -45 °C to +125 °C, and the unit is RoHS compliant with Environmental Rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω
185FR-185M+
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω 185FR-185M+
Mini-Circuits’ 185FR-185M+ is a coaxial 1.85 mm Right-Angle Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185M+ features passivated stainless-steel construction and measures only 0.697” in length.

Mini-Circuits’ 185FR-185M+ is a coaxial 1.85 mm Right-Angle Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185M+ features passivated stainless-steel construction and measures only 0.697” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185FR-185M+
Product Name RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω
Connector Type 1.85mm; 1.85 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details