KRYTAR, Inc. Coaxial Adapters 5020 5020

Description
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets. KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm. KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets. KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm. KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 5020 is a 2.92mm to 2.40mm coaxial adapter with female-to-male connectors, designed for DC to 40 GHz high-performance applications. It has a VSWR of 1.10 from DC to 18 GHz and 1.15 from 18 to 40 GHz, with an insertion loss of 0.030 times the frequency in GHz dB. The adapter features a stainless steel housing with passivated finish and beryllium copper contacts plated in gold, rated for operation from -55°C to +135°C. It meets MIL-STD-348A interface standards and maintains consistent electrical length and performance across units.

Datasheet Summary
Powered by GS/AI

Model 5020 is a 2.92mm to 2.40mm coaxial adapter with female-to-male connectors, designed for DC to 40 GHz high-performance applications. It has a VSWR of 1.10 from DC to 18 GHz and 1.15 from 18 to 40 GHz, with an insertion loss of 0.030 times the frequency in GHz dB. The adapter features a stainless steel housing with passivated finish and beryllium copper contacts plated in gold, rated for operation from -55°C to +135°C. It meets MIL-STD-348A interface standards and maintains consistent electrical length and performance across units.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial Adapters 5020
5020
Coaxial Adapters 5020 5020
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets. KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm. KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.

KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.

KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Adapters
Product Number 5020
Product Name Coaxial Adapters 5020
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details