UIY Inc. WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR90A

Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapters are designed for RF signal transition between waveguide and coaxial interfaces in military, space, and commercial applications. They operate from 8.2 to 12.5 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.15. The adapters support a peak power rating of 50 W and operate across a temperature range of -55 °C to +85 °C. Available connector types include SMA-F and N-F. The unit is mounted with a standard waveguide interface and has dimensions specified in the mechanical drawing, including a flange width of 22.86 mm (0.900 in) and overall length of 61.01 mm (2.402 in). A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapters are designed for RF signal transition between waveguide and coaxial interfaces in military, space, and commercial applications. They operate from 8.2 to 12.5 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.15. The adapters support a peak power rating of 50 W and operate across a temperature range of -55 °C to +85 °C. Available connector types include SMA-F and N-F. The unit is mounted with a standard waveguide interface and has dimensions specified in the mechanical drawing, including a flange width of 22.86 mm (0.900 in) and overall length of 61.01 mm (2.402 in). A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Shenzhen, China
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR90A
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR90A
WR90 (BJ100) - Waveguide to Coaxial Adapter

WR90 (BJ100) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR90A
Product Name WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
Maximum Input Power 50 dBm
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
Maximum Input Power 50 dBm
View Details