Mini-Circuits RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω 135M-185M+

Description
Mini-Circuits’ 135M-185M+ is a coaxial 1.35 mm Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185M+ features passivated stainless-steel construction and measures only 0.77” in length.
Request a Quote
Description
Mini-Circuits’ 135M-185M+ is a coaxial 1.35 mm Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185M+ features passivated stainless-steel construction and measures only 0.77” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 135M-185M+ is a coaxial adapter connecting 1.35 mm male and 1.85 mm male connectors, designed for DC to 67 GHz applications with 50 Ω impedance. It has a straight body, passive stainless-steel construction, and measures 0.77 inches in length. Insertion loss is 0.17 dB typical across the band, with VSWR ranging from 1.02:1 to 1.06:1 typ. Operating and storage temperatures range from -55°C to +100°C. The part is RoHS compliant and meets environmental rating ENV89.

Datasheet Summary
Powered by GS/AI

The 135M-185M+ is a coaxial adapter connecting 1.35 mm male and 1.85 mm male connectors, designed for DC to 67 GHz applications with 50 Ω impedance. It has a straight body, passive stainless-steel construction, and measures 0.77 inches in length. Insertion loss is 0.17 dB typical across the band, with VSWR ranging from 1.02:1 to 1.06:1 typ. Operating and storage temperatures range from -55°C to +100°C. The part is RoHS compliant and meets environmental rating ENV89.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω
135M-185M+
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω 135M-185M+
Mini-Circuits’ 135M-185M+ is a coaxial 1.35 mm Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185M+ features passivated stainless-steel construction and measures only 0.77” in length.

Mini-Circuits’ 135M-185M+ is a coaxial 1.35 mm Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185M+ features passivated stainless-steel construction and measures only 0.77” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135M-185M+
Product Name RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω
Connector Type 1.85mm; 1.35 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details