Mini-Circuits RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω NF-SF50+

Description
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω
Request a Quote Datasheet
Description
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω
NF-SF50+
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω NF-SF50+
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω

RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-SF50+
Product Name RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details