UIY Inc. WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR75A

Description
WR75 (BJ120) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR75 (BJ120) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR75A is a WR75 (BJ120) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, featuring an SMA-F connector and operating from 9.84 to 15.0 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.15 max. It handles up to 50 W CW power and operates across a temperature range of -55°C to +85°C. The adapter is mounted via a standard WR75 waveguide interface and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYWTCWR75A is a WR75 (BJ120) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, featuring an SMA-F connector and operating from 9.84 to 15.0 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.15 max. It handles up to 50 W CW power and operates across a temperature range of -55°C to +85°C. The adapter is mounted via a standard WR75 waveguide interface and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Shenzhen, China
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR75A
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR75A
WR75 (BJ120) - Waveguide to Coaxial Adapter

WR75 (BJ120) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR75A
Product Name WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details