The Model 1031 is a female-to-female SMA coaxial adapter designed for DC to 27 GHz applications, featuring low VSWR of 1.10 from DC to 18 GHz and 1.15 from 18 to 27 GHz. It is constructed with a stainless steel housing and beryllium copper contacts plated in gold, supporting a temperature range of -55°C to +165°C. The adapter meets MIL-STD-348A and maintains consistent electrical performance across units.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 1031 |
| Product Name | Coaxial Adapters 1031 |
| Adapter Type | Coaxial |