Chengdu Filter Technology Co., Ltd. 1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(1750/2350)-271SA

Description
The HRT-DX(1750/2350)-27 1SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1750-1850 MHz Tx Freq. Range : 2200-2500 MHz Insertion Loss : 1.0 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥70dB@1750-1850MHz,2 200-2500MHz Power : 30 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 80.1*67*37 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-DX(1750/2350)-27 1SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1750-1850 MHz Tx Freq. Range : 2200-2500 MHz Insertion Loss : 1.0 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥70dB@1750-1850MHz,2 200-2500MHz Power : 30 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 80.1*67*37 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Chengdu, China
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
HRT-DX(1750/2350)-271SA
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(1750/2350)-271SA
The HRT-DX(1750/2350)-27 1SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1750-1850 MHz Tx Freq. Range : 2200-2500 MHz Insertion Loss : 1.0 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥70dB@1750-1850MHz,2 200-2500MHz Power : 30 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 80.1*67*37 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-DX(1750/2350)-271SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

RX Freq. Range : 1750-1850 MHz

Tx Freq. Range : 2200-2500 MHz

Insertion Loss : 1.0 dB

Return Loss : 15 dB

Rejection : TBD

Rejection : TBD

Isolation : ≥70dB@1750-1850MHz,2200-2500MHz

Power : 30 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 80.1*67*37 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HRT-DX(1750/2350)-271SA
Product Name 1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details