L-com, Inc. 2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band BPF2400

Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model. Features Provides Lightning Protection (DC Short) Ultra-High Quality Microwave Cavity Filter For 2400 MHz Full Band Applications Reduce Interference Outside the ISM Band and Improve Performance Ultra Low Insertion Loss (.25 dB nominal) Application 802.11b/g/n RF WLAN Wi-Fi
Datasheet
Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model. Features Provides Lightning Protection (DC Short) Ultra-High Quality Microwave Cavity Filter For 2400 MHz Full Band Applications Reduce Interference Outside the ISM Band and Improve Performance Ultra Low Insertion Loss (.25 dB nominal) Application 802.11b/g/n RF WLAN Wi-Fi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band - BPF2400 - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band
BPF2400
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band BPF2400
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model. Features Provides Lightning Protection (DC Short) Ultra-High Quality Microwave Cavity Filter For 2400 MHz Full Band Applications Reduce Interference Outside the ISM Band and Improve Performance Ultra Low Insertion Loss (.25 dB nominal) Application 802.11b/g/n RF WLAN Wi-Fi

The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation.
The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model.

Features

  • Provides Lightning Protection (DC Short)
  • Ultra-High Quality Microwave Cavity Filter
  • For 2400 MHz Full Band Applications
  • Reduce Interference Outside the ISM Band and Improve Performance
  • Ultra Low Insertion Loss (.25 dB nominal)

Application

  • 802.11b/g/n
  • RF
  • WLAN
  • Wi-Fi
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF2400
Product Name 2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6016A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 13000 MHz
View Details
High Pass Filter - 5o2871910 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 800 to 4000 MHz
View Details
Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details