Anatech Electronics, Inc. 5200 MHz Cavity Band Pass Filter AB5200B1276

Description
5200 MHz Cavity Band Pass Filter
Request a Quote
Description
5200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Garfield, NJ, United States
5200 MHz Cavity Band Pass Filter
AB5200B1276
5200 MHz Cavity Band Pass Filter AB5200B1276
5200 MHz Cavity Band Pass Filter

5200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5200B1276
Product Name 5200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details