RF band pass filter for the 2200 to 2280 MHz range with a maximum insertion loss of 1.0 dB, maximum VSWR of 1.5, and power handling of 100 W. Available with SMA-F or N-F connectors and operating temperature range of -30 to +70 °C. Features 35 dB rejection at 2120 MHz and 2360 MHz. Packaged in a mechanical housing with dimensions of 124.0 mm length and 3.2 mm diameter mounting holes. Designed for military, space, and commercial applications, with a one-year standard warranty.
2200 to 2280MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12428A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 2360 MHz |
| Bandwidth | 2.20E6 to 2.28E6 kHz |