QPB9029 is an L-Band switched filter bank module. The device integrates two switches, one on each side of the 4 filters and bypass. Using Qorvo’s TC-SAW filter technology, the device provides excellent band filtering capability. This module is housed in a compact 6 x 6 mm package for L-Band Radar applications.
The QPB9029 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.
| Qorvo | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | QPB9029 |
| Product Name | L-Band Switched Filter Bank Module |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Filter Design | Saw Filter |
| Fc | 1200 to 1400 MHz |