Advantech SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories BB-SR31000320

Description
SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH, 1× RS232, 1× RS485/422 GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Metal housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH, 1× RS232, 1× RS485/422 GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Metal housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories - BB-SR31000320 - Advantech
Cincinnati, OH, United States
SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories
BB-SR31000320
SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories BB-SR31000320
SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH, 1× RS232, 1× RS485/422 GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Metal housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall

SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories

  • Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM
  • LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41
  • Powerful CPU and Memory, Hosting of SW IoT applications
  • 2× ETH, 1× RS232, 1× RS485/422
  • GPS, USB, I/O 2× DI + 1× DO, MicroSD
  • Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
  • Metal housing, DIN rail mounting, Sleep mode
  • Certifications: CE, UL, TELEC
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-SR31000320
Product Name SmartFlex, Global, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories
Features Internet of Things (IoT) Capable
Unlock Full Specs
to access all available technical data

Similar Products

12DI/12DO Intelligent I/O Gateway - ADAM-6750-A - Advantech
Specs
Network Equipment Gateway
Ports / Interfaces 1 x 9-pin plug-in screw terminal, 2 x 15-pin plug-in screw terminal
No. Of Channels 12 #
View Details
Switches, Hubs - BB-ESW205-SC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details