Model 3030 is a female-to-male coaxial adapter designed for DC to 50 GHz applications, featuring a stainless steel housing with passivated finish and beryllium copper contacts plated in gold. It maintains a VSWR of 1.10 from DC to 27 GHz, 1.15 from 27 to 40 GHz, and 1.20 from 40 to 50 GHz, with an insertion loss of 0.035 times the frequency in GHz dB. The adapter operates from -55°C to +135°C and complies with MIL-STD-348A standards. It is constructed for rigid mechanical integrity and minimal VSWR contribution when used as a connector saver.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 3030 |
| Product Name | Coaxial Adapters 3030 |
| Adapter Type | Coaxial |