UIY Inc. WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR770A

Description
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Description
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR770 (BJ12) Right Angle 90° Waveguide to Coaxial Adapter, model UIYWTCWR770A, operates within a frequency range of 960 to 1450 MHz. It features a maximum insertion loss of 0.12 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.2. The adapter is available with different coaxial connector types, including N-F, SMA-F, and 7/16-F, all supporting a continuous wave power of 100 W and peak power of 3 kW. It is designed for use in military, space, and commercial applications, and can operate in temperatures ranging from -55°C to +85°C. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The WR770 (BJ12) Right Angle 90° Waveguide to Coaxial Adapter, model UIYWTCWR770A, operates within a frequency range of 960 to 1450 MHz. It features a maximum insertion loss of 0.12 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.2. The adapter is available with different coaxial connector types, including N-F, SMA-F, and 7/16-F, all supporting a continuous wave power of 100 W and peak power of 3 kW. It is designed for use in military, space, and commercial applications, and can operate in temperatures ranging from -55°C to +85°C. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Shenzhen, China
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR770A
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR770A
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter

WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR770A
Product Name WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
Maximum Input Power 50 dBm
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
Maximum Input Power 50 dBm
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
Maximum Input Power 34.77 dBm
View Details