Mini-Circuits RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω 35F-35M50+

Description
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω
Request a Quote Datasheet
Description
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω
35F-35M50+
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω 35F-35M50+
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω

RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 35F-35M50+
Product Name RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details