Mini-Circuits RF Adapter Straight N Female to N Female DC - 6GHz 50Ω NF-NF50+

Description
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω
Request a Quote
Description
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-NF50+ is a 50Ω N-type female to N-type female coaxial adapter designed for DC to 6 GHz applications. It features a case style DJ1092 with dimensions of 16.5 mm in length and 38.00 mm in height, weighing 37.2 grams. The adapter exhibits a typical insertion loss of 0.05 dB and a typical VSWR of 1.05:1 across its frequency range. It operates reliably within a temperature range of -55 °C to 100 °C and uses a tri-metal finish. Performance data confirms insertion loss and VSWR remain below 0.10 dB and 1.20:1, respectively, up to 6 GHz.

Datasheet Summary
Powered by GS/AI

The NF-NF50+ is a 50Ω N-type female to N-type female coaxial adapter designed for DC to 6 GHz applications. It features a case style DJ1092 with dimensions of 16.5 mm in length and 38.00 mm in height, weighing 37.2 grams. The adapter exhibits a typical insertion loss of 0.05 dB and a typical VSWR of 1.05:1 across its frequency range. It operates reliably within a temperature range of -55 °C to 100 °C and uses a tri-metal finish. Performance data confirms insertion loss and VSWR remain below 0.10 dB and 1.20:1, respectively, up to 6 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω
NF-NF50+
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω NF-NF50+
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω

RF Adapter Straight N Female to N Female DC - 6GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-NF50+
Product Name RF Adapter Straight N Female to N Female DC - 6GHz 50Ω
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz - WR19-EFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details