Beswick Engineering Co., Inc. 10-32 Ports, Adjustable Rapid Pressurization Valve RPV

Description
The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This allows the user to limit the impact that a work piece experiences when it is clamped down upon without sacrificing the pressurization speed of an open, free flowing connection. Max Pressure Rating: 250psig Materials: 302 and 303 Stainless Steel components. Approximate Weight: 57g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 female threaded inlet and outlet ports. Features Relieving valve 10-32 UNF female threaded ports Corrosion resistant stainless steel Performance Data
Request a Quote
Description
The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This allows the user to limit the impact that a work piece experiences when it is clamped down upon without sacrificing the pressurization speed of an open, free flowing connection. Max Pressure Rating: 250psig Materials: 302 and 303 Stainless Steel components. Approximate Weight: 57g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 female threaded inlet and outlet ports. Features Relieving valve 10-32 UNF female threaded ports Corrosion resistant stainless steel Performance Data
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Ports, Adjustable Rapid Pressurization Valve
RPV
10-32 Ports, Adjustable Rapid Pressurization Valve RPV
The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This allows the user to limit the impact that a work piece experiences when it is clamped down upon without sacrificing the pressurization speed of an open, free flowing connection. Max Pressure Rating: 250psig Materials: 302 and 303 Stainless Steel components. Approximate Weight: 57g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 female threaded inlet and outlet ports. Features Relieving valve 10-32 UNF female threaded ports Corrosion resistant stainless steel Performance Data

The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This allows the user to limit the impact that a work piece experiences when it is clamped down upon without sacrificing the pressurization speed of an open, free flowing connection. Max Pressure Rating: 250psig Materials: 302 and 303 Stainless Steel components. Approximate Weight: 57g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 female threaded inlet and outlet ports. Features Relieving valve 10-32 UNF female threaded ports Corrosion resistant stainless steel Performance Data

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number RPV
Product Name 10-32 Ports, Adjustable Rapid Pressurization Valve
Primary Material Stainless Steel; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details