Clippard Cordis CPI Dynamic Single-Valve Pressure Control

Description
Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is incredibly precise, linear pressure control within a closed-loop system that provides ultra-high resolution and repeatability. The CP1 Series consists of a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated supply pressure. Once a command is increased, the proportional valve opens up to allow supply pressure to pass over the sensor element which provides an active feedback for the microcontroller to satisfy the set point in the process. If at any point the sensor detects a value high than the set point, the proportional valve closes and allows the process to consume the remaining downstream pressure. Smooth, linear control Integrated internal feedback Multiple flow configurations Dynamic proportional pressure control Non-pulsing proportional fill Customizable pressure ranges and mounting options Compatible with multiple inert gasses Customizable calibrated ranges
Request a Quote Datasheet
Description
Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is incredibly precise, linear pressure control within a closed-loop system that provides ultra-high resolution and repeatability. The CP1 Series consists of a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated supply pressure. Once a command is increased, the proportional valve opens up to allow supply pressure to pass over the sensor element which provides an active feedback for the microcontroller to satisfy the set point in the process. If at any point the sensor detects a value high than the set point, the proportional valve closes and allows the process to consume the remaining downstream pressure. Smooth, linear control Integrated internal feedback Multiple flow configurations Dynamic proportional pressure control Non-pulsing proportional fill Customizable pressure ranges and mounting options Compatible with multiple inert gasses Customizable calibrated ranges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordis CPI Dynamic Single-Valve Pressure Control -  - Clippard
Cincinnati, OH, United States
Cordis CPI Dynamic Single-Valve Pressure Control
Cordis CPI Dynamic Single-Valve Pressure Control
Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is incredibly precise, linear pressure control within a closed-loop system that provides ultra-high resolution and repeatability. The CP1 Series consists of a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated supply pressure. Once a command is increased, the proportional valve opens up to allow supply pressure to pass over the sensor element which provides an active feedback for the microcontroller to satisfy the set point in the process. If at any point the sensor detects a value high than the set point, the proportional valve closes and allows the process to consume the remaining downstream pressure. Smooth, linear control Integrated internal feedback Multiple flow configurations Dynamic proportional pressure control Non-pulsing proportional fill Customizable pressure ranges and mounting options Compatible with multiple inert gasses Customizable calibrated ranges

Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is incredibly precise, linear pressure control within a closed-loop system that provides ultra-high resolution and repeatability.

The CP1 Series consists of a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated supply pressure. Once a command is increased, the proportional valve opens up to allow supply pressure to pass over the sensor element which provides an active feedback for the microcontroller to satisfy the set point in the process. If at any point the sensor detects a value high than the set point, the proportional valve closes and allows the process to consume the remaining downstream pressure.

  • Smooth, linear control
  • Integrated internal feedback
  • Multiple flow configurations
  • Dynamic proportional pressure control
  • Non-pulsing proportional fill
  • Customizable pressure ranges and mounting options
  • Compatible with multiple inert gasses
  • Customizable calibrated ranges
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Name Cordis CPI Dynamic Single-Valve Pressure Control
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

DV 3-Way Valve, Wire Leads, Cartridge, 24 VDC, M5 - M-DV-3C-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
3-Way Stem Cartridge Valve, 1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details