The SANTEST DA03S is an integrated amplifier type direct acting high-speed servo valve for hydraulic applications, featuring a zero-lap spool and Dual Halbach Magnet Array for high response and contamination resistance. It supports rated flows of 10 to 80 L/min at 7 MPa pressure drop, with a maximum operating pressure of 35 MPa. Step response is 1.5 msec (0 to 100%) for the 60 L/min model, and frequency response reaches 620 Hz at ±25% amplitude. It operates in ambient temperatures from −40 to 85°C, is rated IP65, and meets NAS1638 Class 10 contamination standards. The valve has a mass of 6 kg or less and includes built-in position and velocity feedback with Modbus RTU communication via RS-485.
SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10).
| Exsenco, LLC | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SANTEST DA03S-6 |
| Product Name | Direct Acting High-Speed Servo Valve |
| Valve Type | Servo |