Beswick Engineering Co., Inc. 10-32 Threaded Ports, Mixing Diverting Ball Valve MBVMD

Description
Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also a ""mixing"" position, that allows flow between the common port and both selectable ports simultaneously. This valve does not have an ""off"" position. This design also offers compact size, light weight and non-restricted flow. Awards: Maximum Pressure: 500 psig. Approximate Weight: About 12g in stainless steel. Effective Orifice: 0.070"" Porting: 10-32 internal threaded inlet and outlet ports. Note: A Teflon® seat is used to seal the ball on all configurations. All configurations also contain one o-ring seal. The standard o-ring seal material is Buna-N. Optional materials include EPDM and Viton."
Request a Quote
Description
Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also a ""mixing"" position, that allows flow between the common port and both selectable ports simultaneously. This valve does not have an ""off"" position. This design also offers compact size, light weight and non-restricted flow. Awards: Maximum Pressure: 500 psig. Approximate Weight: About 12g in stainless steel. Effective Orifice: 0.070"" Porting: 10-32 internal threaded inlet and outlet ports. Note: A Teflon® seat is used to seal the ball on all configurations. All configurations also contain one o-ring seal. The standard o-ring seal material is Buna-N. Optional materials include EPDM and Viton."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Threaded Ports, Mixing Diverting Ball Valve
MBVMD
10-32 Threaded Ports, Mixing Diverting Ball Valve MBVMD
Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also a ""mixing"" position, that allows flow between the common port and both selectable ports simultaneously. This valve does not have an ""off"" position. This design also offers compact size, light weight and non-restricted flow. Awards: Maximum Pressure: 500 psig. Approximate Weight: About 12g in stainless steel. Effective Orifice: 0.070"" Porting: 10-32 internal threaded inlet and outlet ports. Note: A Teflon® seat is used to seal the ball on all configurations. All configurations also contain one o-ring seal. The standard o-ring seal material is Buna-N. Optional materials include EPDM and Viton."

Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also a ""mixing"" position, that allows flow between the common port and both selectable ports simultaneously. This valve does not have an ""off"" position. This design also offers compact size, light weight and non-restricted flow. Awards: Maximum Pressure: 500 psig. Approximate Weight: About 12g in stainless steel. Effective Orifice: 0.070"" Porting: 10-32 internal threaded inlet and outlet ports. Note: A Teflon® seat is used to seal the ball on all configurations. All configurations also contain one o-ring seal. The standard o-ring seal material is Buna-N. Optional materials include EPDM and Viton."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MBVMD
Product Name 10-32 Threaded Ports, Mixing Diverting Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details