Clippard Needle Valve MNV-2K

Description
Panel Mount Needle Valve, with Knob
Request a Quote
Description
Panel Mount Needle Valve, with Knob
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Adjustable needle valve with a knurled knob for flow control, designed for air, water, or oil, featuring #10-32 inlet and outlet ports. The valve has a brass body, stainless steel needle, and Nitrile seal, with a maximum input pressure of 300 psig and an air flow rating of 1 scfm at 50 psig or 2.5 scfm at 100 psig. It uses a #5-40 thread for adjustment and includes a screwdriver slot for manual control. Mounting is direct or in-line, with optional #15/32-32 thread nut and lockwashers.

Datasheet Summary
Powered by GS/AI

Adjustable needle valve with a knurled knob for flow control, designed for air, water, or oil, featuring #10-32 inlet and outlet ports. The valve has a brass body, stainless steel needle, and Nitrile seal, with a maximum input pressure of 300 psig and an air flow rating of 1 scfm at 50 psig or 2.5 scfm at 100 psig. It uses a #5-40 thread for adjustment and includes a screwdriver slot for manual control. Mounting is direct or in-line, with optional #15/32-32 thread nut and lockwashers.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - MNV-2K - Clippard
Cincinnati, OH, United States
Needle Valve
MNV-2K
Needle Valve MNV-2K
Panel Mount Needle Valve, with Knob

Panel Mount Needle Valve, with Knob

Supplier's Site Datasheet
Needle Valve - 51763669 - Radwell International
Willingboro, NJ, United States
Needle Valve
51763669
Needle Valve 51763669
NEEDLE VALVE, PANEL MOUNT NEEDLE VALVE WITH KNURLED KNOB, 28 I/MIN @PSIG, 71 I/MIN @100PSIG, 300 PSIG MAX PSI, BRASS BODY, 32 TO 230 DEGREES TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY

NEEDLE VALVE, PANEL MOUNT NEEDLE VALVE WITH KNURLED KNOB, 28 I/MIN @PSIG, 71 I/MIN @100PSIG, 300 PSIG MAX PSI, BRASS BODY, 32 TO 230 DEGREES TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MNV-2K 51763669
Product Name Needle Valve Needle Valve
Valve Type Needle Needle
Primary Material Brass / Bronze Brass / Bronze
Media Water; Gas; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stem Cartridge Valve, 1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
15 mm Miniature Electronic Valve - E215F-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
3-Way Miniature Pinch Valve - NPV4-2D-06-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
15 mm Miniature Electronic Valve - E215D-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details