TE Connectivity Solenoid Valves 5000008870-SE

Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Injected Cable Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Electrical Characteristics Continuous Current Details : 28.2 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - 24VDC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Injected Cable Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Electrical Characteristics Continuous Current Details : 28.2 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - 24VDC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000008870-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000008870-SE
Solenoid Valves 5000008870-SE
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Injected Cable Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Electrical Characteristics Continuous Current Details : 28.2 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - 24VDC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Body Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : Injected Cable
  • Number of Positions : 2

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Electrical Characteristics


  • Continuous Current Details : 28.2 mA
  • Power Dissipation Details : .6 W
  • Supply Voltage Range (VDC) : 24

Mechanical Attachment


  • Pneumatic Connection : 1/4" BSP
  • Product Mounting Feature Type : (2) M4 Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : General Purpose - 24VDC
  • Response Time (Max) (MSEC) : 38
  • Return Mechanism : Spring
  • Valve Type : NAMUR

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000008870-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012661-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000006850-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valve - 37224007 - Radwell International
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details