Band pass filter for wireless communication, audio, image, data acquisition, biomedical signal processing, radar, and sensors, operating in the 824-960 MHz range with 50 Ω impedance. The part is housed in a black enclosure measuring 278 × 136 × 70 mm with 7/16 female or N female connectors, depending on variant. Insertion loss is 0.65 dB at 824-878 MHz and 1.4 dB at 897-960 MHz, with maximum VSWR of 1.25. Power handling is 60 W, operating temperature range is −20 to +55 °C, and reject spurious responses by at least 50 dBc outside the passband. The unit supports a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o262781360 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Fc | 800 to 1000 MHz |