Mini-Circuits Ceramic Resonator Band Pass Filter, 2000 - 2300 MHz, 50Ω CBP-2150AN+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP-2150AN+ is a surface-mount coaxial-ceramic bandpass filter designed for 2000 to 2300 MHz with 50Ω impedance. It features a minimum insertion loss of 0.82 dB and a maximum VSWR of 1.8 within the passband, with stopband rejection exceeding 50 dB from 1500 MHz and above. The filter operates from -40°C to 85°C, handles up to 10 W RF input power, and is housed in a TJ2826-1 case with dimensions of 12.00 × 10.00 × 3.05 mm. It is RoHS compliant and built for reflow soldering reliability.

Datasheet Summary
Powered by GS/AI

The CBP-2150AN+ is a surface-mount coaxial-ceramic bandpass filter designed for 2000 to 2300 MHz with 50Ω impedance. It features a minimum insertion loss of 0.82 dB and a maximum VSWR of 1.8 within the passband, with stopband rejection exceeding 50 dB from 1500 MHz and above. The filter operates from -40°C to 85°C, handles up to 10 W RF input power, and is housed in a TJ2826-1 case with dimensions of 12.00 × 10.00 × 3.05 mm. It is RoHS compliant and built for reflow soldering reliability.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 2000 - 2300 MHz, 50Ω - CBP-2150AN+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 2000 - 2300 MHz, 50Ω
CBP-2150AN+
Ceramic Resonator Band Pass Filter, 2000 - 2300 MHz, 50Ω CBP-2150AN+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
Ceramic Filters - 3157-CBP-2150AN+-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-CBP-2150AN+-ND
Ceramic Filters 3157-CBP-2150AN+-ND
2.15GHz Center Band Pass Ceramic Filter 300MHz 50Ohm 12-SMD Module

2.15GHz Center Band Pass Ceramic Filter 300MHz 50Ohm 12-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-2150AN+ 3157-CBP-2150AN+-ND
Product Name Ceramic Resonator Band Pass Filter, 2000 - 2300 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2150 dB 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-DLFCV-1750+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 1.75E6 kHz
View Details
RF Filters - 3157-ALF-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 5770 MHz
View Details
Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω - BPF-C73+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - BFCN-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4440 dB
View Details
3 suppliers