ECS Inc. International Ceramic Filters ECS-DCF-102

Description
Center Frequency 5697 MHz Frequency Range 5490 - 5850 MHz Bandwidth 360 MHz
Request a Quote Datasheet
Description
Center Frequency 5697 MHz Frequency Range 5490 - 5850 MHz Bandwidth 360 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
Lenexa, KS, United States
Ceramic Filters
ECS-DCF-102
Ceramic Filters ECS-DCF-102
Center Frequency 5697 MHz Frequency Range 5490 - 5850 MHz Bandwidth 360 MHz

Center Frequency

5697 MHz

Frequency Range

5490 - 5850 MHz

Bandwidth

360 MHz

Supplier's Site Datasheet
Ceramic Filters - 50-ECS-DCF-102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-102DKR-ND
Ceramic Filters 50-ECS-DCF-102DKR-ND
5.697GHz Center Band Pass Ceramic Filter 360MHz 50Ohm 3-SMD, No Lead

5.697GHz Center Band Pass Ceramic Filter 360MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 50-ECS-DCF-102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-102CT-ND
Ceramic Filters 50-ECS-DCF-102CT-ND
5.697GHz Center Band Pass Ceramic Filter 360MHz 50Ohm 3-SMD, No Lead

5.697GHz Center Band Pass Ceramic Filter 360MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 50-ECS-DCF-102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-102TR-ND
Ceramic Filters 50-ECS-DCF-102TR-ND
5.697GHz Center Band Pass Ceramic Filter 360MHz 50Ohm 3-SMD, No Lead

5.697GHz Center Band Pass Ceramic Filter 360MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ECS-DCF-102 50-ECS-DCF-102DKR-ND
Product Name Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5490 to 5850 MHz 5697 MHz
Bandwidth 360000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details