Anatech Electronics, Inc. 5350 MHz Cavity Band Pass Filter AB5350B731

Description
5350 MHz Cavity Band Pass Filter
Request a Quote
Description
5350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Garfield, NJ, United States
5350 MHz Cavity Band Pass Filter
AB5350B731
5350 MHz Cavity Band Pass Filter AB5350B731
5350 MHz Cavity Band Pass Filter

5350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5350B731
Product Name 5350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details