KYOCERA AVX Components Corporation Ceramic Capacitors LD031A151JAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD031A151JAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD031A151JAB2ATR-ND
Ceramic Capacitors 478-LD031A151JAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD031A151JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD031A151JAB2A
Capacitors - Ceramic Capacitors LD031A151JAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitors - LD031A151JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD031A151JAB2A
Ceramic Capacitors LD031A151JAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 25M6553 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
25M6553
Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 25M6553
CAPACITOR CERAMIC 150PF 100V, C0G, 5%, 0603; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 150PF 100V, C0G, 5%, 0603; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-LD031A151JAB2ATR-ND LD031A151JAB2A LD031A151JAB2A 25M6553
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 150Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details