The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for enhanced heat dissipation in all mounting orientations. The part 101C164U010AF2B, a 160,000 µF, 10 Vdc variant, has a maximum ESR of 8.7 mΩ at 25 °C and a rated ripple current of 23.1 A at 85 °C, with a case size of 1 3/8 in diameter by 5 5/8 in length. It uses a high post terminal and standard insulation with a 0.008-in PVC sleeve and 0.01-in polypropylene end disk. The capacitor meets a 5,000-hour load life test at 105 °C under full load with capacitance within ±20% and ESR within 200% of limit. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C164U010AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |