Knowles Ceramic Capacitors P02BNL820Z5ST

Description
82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)
Request a Quote Datasheet
Description
82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P02BNL820Z5STTR-ND
Ceramic Capacitors 1761-P02BNL820Z5STTR-ND
82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)

82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P02BNL820Z5STCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P02BNL820Z5STCT-ND
Ceramic Capacitors 1761-P02BNL820Z5STCT-ND
82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)

82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P02BNL820Z5STDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P02BNL820Z5STDKR-ND
Ceramic Capacitors 1761-P02BNL820Z5STDKR-ND
82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)

82pF -20%, +80% 50V Ceramic Capacitor BN 0502 (1406 Metric)

Buy Now Datasheet
Ceramic Capacitors - P02BNL820Z5ST - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
P02BNL820Z5ST
Ceramic Capacitors P02BNL820Z5ST
CAP CER 82PF 50V BN 0502 EPOXY

CAP CER 82PF 50V BN 0502 EPOXY

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1761-P02BNL820Z5STTR-ND 1761-P02BNL820Z5STDKR-ND P02BNL820Z5ST
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details