The W41 MKP(E) series consists of metallized polypropylene film AC capacitors designed for capacitive step-down circuits connected to 100-240 VAC power supplies, such as in energy meters and LED drivers. They are rated for 310 VAC, operate from −40°C to 110°C, and meet Class X2 safety requirements under GB/T6346 (IEC 60384-14). Capacitance ranges from 0.01 to 2.2 µF with tolerances of ±10% or ±20%. The parts exhibit self-healing properties, high insulation resistance, low dissipation factor, and flame retardancy. Package dimensions vary with capacitance and lead pitch (15 mm, 22 mm, or 27 mm), with lead diameters of 0.6 mm, 0.7 mm, or 0.8 mm.
Features :
● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc
● metallized polypropylene
● excellent self-healing performance, able to withstand surge voltage impact
● excellent capacitance stability under long-term load
● excellent moisture resistance
● excellent flame retardancy
| Shenzhen Weidy Industrial Development Co., Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | W41( MKP(E) series) |
| Product Name | Capacitive Voltage-reduction Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer; Wound |
| Applications | General Purpose; Lighting; Power Supply |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |