Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
KYOCERA AVX COMPONENTS CORPORATION
HF0BA0950A7TR250 -- RF FILTERS
KYOCERA AVX Components Corporation
RF Filters
HF0BA0950A7TR250
Description
RF FILTER HI PASS 950MHZ 19ULGA
ODG (Origin Data Global)
Done
Datasheet
Description
RF FILTER HI PASS 950MHZ 19ULGA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
HF0BA0950A7TR250
RF Filters
HF0BA0950A7TR250
RF FILTER HI PASS 950MHZ 19ULGA
RF FILTER HI PASS 950MHZ 19ULGA
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
HF0BA0950A7TR250
Product Name
RF Filters
Filter Type
High Pass
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
8 to 12GHz – Band Pass Filter
UIYBPF6417A
Specs
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
18000 MHz
Bandwidth
8.00E6 to 1.20E7 kHz
View Details
Marki Microwave LLC
FLP-4300, 43 GHz Lowpass Filter
FLP-4300
Specs
Filter Type
Low Pass
Fc
43000 to ? MHz
Package Type
Connectorized
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-104
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Anatech Electronics, Inc.
4460 MHz Cavity Band Pass Filter
AB4460B524
Specs
Filter Type
Bandpass
Fc
4460 MHz
Bandwidth
120000 kHz
View Details