Marki Microwave LLC FLP-4300, 43 GHz Lowpass Filter FLP-4300

Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet
Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLP-4300, 43 GHz Lowpass Filter - FLP-4300 - Marki Microwave LLC
Morgan Hill, CA, United States
FLP-4300, 43 GHz Lowpass Filter
FLP-4300
FLP-4300, 43 GHz Lowpass Filter FLP-4300
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FLP-4300
Product Name FLP-4300, 43 GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details
MFBC-00017M, Passive GaAs MMIC 34.5-49.5 Bandpass Filter - MFBC-00017M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34500 to 49500 MHz
View Details
FLP-2650, 26.5 GHz Lowpass Filter - FLP-2650 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 26500 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 9.0 GHz Highpass Filter - MFHP-00029CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details