Anatech Electronics, Inc. 4460 MHz Cavity Band Pass Filter AB4460B524

Description
4460 MHz Cavity Band Pass Filter
Request a Quote
Description
4460 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Garfield, NJ, United States
4460 MHz Cavity Band Pass Filter
AB4460B524
4460 MHz Cavity Band Pass Filter AB4460B524
4460 MHz Cavity Band Pass Filter

4460 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4460B524
Product Name 4460 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details