8 to 12 GHz band pass filter with 1.5 dB maximum insertion loss, 1.8 W power handling, and VSWR less than 1.8 across the pass band. Includes 60 dB rejection from DC to 7.0 GHz and 13.0 to 18.0 GHz. Operates from -40 to +70 °C with an SMA-F connector. Measures 64.4 mm × 60.4 mm × 6.31 mm. Supports military, space, and commercial applications.
8 to 12GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6417A |
| Product Name | 8 to 12GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 18000 MHz |
| Bandwidth | 8.00E6 to 1.20E7 kHz |
| Insertion Loss | 1.5 dB |