Kyocera Corporation RF Antennas 9000154

Description
892MHz, 1.94GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
892MHz, 1.94GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9000154TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9000154TR-ND
RF Antennas 478-9000154TR-ND
892MHz, 1.94GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount

892MHz, 1.94GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9000154TR-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; LTE, LoRa, LPWAN, Sigfox
Primary Frequency Range 892.0 to 1940.0 MHz
Gain 0.0 to 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details