Advantech Cellular / LTE MIMO and GNSS Antenna BB-2J7041BGFA-300

Description
Cellular / LTE MIMO and GNSS Antenna Screw Mount Heavy Duty antenna High Performance 3x cable, length 3m Anti-Rotation Mounting Connectors - LTE 2x SMA-Male, GNSS 1x SMA-Male Dimensions: Ø 96 x H 90 mm Certificates: IP67, IP69, IK09
Request a Quote Datasheet
Description
Cellular / LTE MIMO and GNSS Antenna Screw Mount Heavy Duty antenna High Performance 3x cable, length 3m Anti-Rotation Mounting Connectors - LTE 2x SMA-Male, GNSS 1x SMA-Male Dimensions: Ø 96 x H 90 mm Certificates: IP67, IP69, IK09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Cincinnati, OH, United States
Cellular / LTE MIMO and GNSS Antenna
Cellular / LTE MIMO and GNSS Antenna
Cellular / LTE MIMO and GNSS Antenna Screw Mount Heavy Duty antenna High Performance 3x cable, length 3m Anti-Rotation Mounting Connectors - LTE 2x SMA-Male, GNSS 1x SMA-Male Dimensions: Ø 96 x H 90 mm Certificates: IP67, IP69, IK09

Cellular / LTE MIMO and GNSS Antenna

  • Screw Mount
  • Heavy Duty antenna
  • High Performance
  • 3x cable, length 3m
  • Anti-Rotation Mounting
  • Connectors - LTE 2x SMA-Male, GNSS 1x SMA-Male
  • Dimensions: Ø 96 x H 90 mm
  • Certificates: IP67, IP69, IK09
Buy Now Datasheet
RF Antennas - 2084-BB-2J7041BGFA-300-ND - DigiKey
Thief River Falls, MN, United States
ANT 3IN1 LTE MIMO, GPS, DOME SCR

ANT 3IN1 LTE MIMO, GPS, DOME SCR

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Antennas Antennas
Product Number 2084-BB-2J7041BGFA-300-ND
Product Name Cellular / LTE MIMO and GNSS Antenna RF Antennas
Applications Basestation; Cellular or PCS Terminal Cellular or PCS Terminal; GPS; 2G, 3G, 4G, Galileo, GLONASS, GNSS, GPS, LTE, QZSS
Technology Type Dipole Dome
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 3 to 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details