RS Components, Ltd. Telemetry Antennas 1853072

Description
433MHz ISM FLAT BLADE ANTENNA,SMA MALE
Request a Quote
Description
433MHz ISM FLAT BLADE ANTENNA,SMA MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 1853072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1853072
Telemetry Antennas 1853072
433MHz ISM FLAT BLADE ANTENNA,SMA MALE

433MHz ISM FLAT BLADE ANTENNA,SMA MALE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1853072
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248701 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
WiFi Antennas - 2097305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
WiFi Antennas - 1248720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details