Ignion RF Antennas NN01-105

Description
915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount

915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2115-NN01-105CT-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount

915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - NN01-105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN01-105
RF Antennas NN01-105
915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount

915MHz ISM, ZigBee™ Chip RF Antenna 902MHz ~ 928MHz 1.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2115-NN01-105TR-ND NN01-105
Product Name RF Antennas RF Antennas
Applications ISM, ZigBee™ ISM, Zigbee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details