Kurz Instruments, Inc. 534FTB Inline Mass Flow Meter 534 FTB

Description
General Overview The Series 534FTB uses Kurz MFTB Technology with the advantages of built-in inlet/outlet piping reducers/expanders and exceptional immunity to upstream/downstream flow disturbances caused by elbows, valves and line size changes. This creative design eliminates the need for field fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity without the need for screens, honeycomb or vortex generators and provides extremely low end-to-end pressure drop. Because of this, the output has very low flow noise, exceptional accuracy, repeatability and turn-down ratio. Applications Industrial and process gas mass flow Fuel flow for burners and fuel cells NOx control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow, R&D Flow Calibration Standards Nuclear power plant radiation monitors Air Sampling in D.O.E. facilities O.E.M applications
Description
General Overview The Series 534FTB uses Kurz MFTB Technology with the advantages of built-in inlet/outlet piping reducers/expanders and exceptional immunity to upstream/downstream flow disturbances caused by elbows, valves and line size changes. This creative design eliminates the need for field fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity without the need for screens, honeycomb or vortex generators and provides extremely low end-to-end pressure drop. Because of this, the output has very low flow noise, exceptional accuracy, repeatability and turn-down ratio. Applications Industrial and process gas mass flow Fuel flow for burners and fuel cells NOx control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow, R&D Flow Calibration Standards Nuclear power plant radiation monitors Air Sampling in D.O.E. facilities O.E.M applications

Suppliers

Company
Product
Description
Supplier Links
534FTB Inline Mass Flow Meter - 534 FTB - Kurz Instruments, Inc.
Monterey, CA, USA
534FTB Inline Mass Flow Meter
534 FTB
534FTB Inline Mass Flow Meter 534 FTB
General Overview The Series 534FTB uses Kurz MFTB Technology with the advantages of built-in inlet/outlet piping reducers/expanders and exceptional immunity to upstream/downstream flow disturbances caused by elbows, valves and line size changes. This creative design eliminates the need for field fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity without the need for screens, honeycomb or vortex generators and provides extremely low end-to-end pressure drop. Because of this, the output has very low flow noise, exceptional accuracy, repeatability and turn-down ratio. Applications Industrial and process gas mass flow Fuel flow for burners and fuel cells NOx control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow, R&D Flow Calibration Standards Nuclear power plant radiation monitors Air Sampling in D.O.E. facilities O.E.M applications

General Overview
The Series 534FTB uses Kurz MFTB Technology with the advantages of built-in inlet/outlet piping reducers/expanders and exceptional immunity to upstream/downstream flow disturbances caused by elbows, valves and line size changes. This creative design eliminates the need for field fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity without the need for screens, honeycomb or vortex generators and provides extremely low end-to-end pressure drop. Because of this, the output has very low flow noise, exceptional accuracy, repeatability and turn-down ratio.

Applications

  • Industrial and process gas mass flow
  • Fuel flow for burners and fuel cells
  • NOx control using ammonia
  • Aeration air and Digester Gas for waste water treatment facilities
  • Compressed Air
  • Natural Gas
  • Combustion Air
  • Metering semi-conductor gases
  • Chlorine metering in the paper industry
  • Solvent and VOC recovery
  • Air Sampling
  • General purpose mass flow, R&D
  • Flow Calibration Standards
  • Nuclear power plant radiation monitors
  • Air Sampling in D.O.E. facilities
  • O.E.M applications
Supplier's Site

Technical Specifications

  Kurz Instruments, Inc.
Product Category Flow Meters
Product Number 534 FTB
Product Name 534FTB Inline Mass Flow Meter
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247027 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic In-Line Steam Flow Meter - DigitalFlow GS868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 212 F (-10 to 100 C)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details