Kurz Instruments, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
General Overview The Series 504FT are used for industrial gases for where flow profile disturbances have been minimized
General Overview The Series 504FTB utilizes the same Kurz MFTB Technology as above but is designed for applications where flow disturbances or line size changes is not an issue. The...
General Overview The Series 534FT In-Line Thermal Mass Flow Transmitters have exceptional immunity to upstream and downstream velocity profiles and are used for industrial gases
General Overview The Series 534FTB uses Kurz MFTB Technology with the advantages of built-in inlet/outlet piping reducers/expanders and exceptional immunity to upstream/downstream flow disturbances caused by elbows, valves and line...
General Overview K-BAR 2000B utilizes the Kurz MFTB Technology. This includes a fast, powerful microprocessor and patent pending circuit that measures both the gas velocity and the gas temperature using...
General Overview The Series 454FT represents Kurz Instruments first generation of microprocessor based Single-Point Insertion Mass Flow Transmitters for industrial gases
General Overview The Series 454FTB represents the newest addition to the Kurz Family of state-of-the-art microprocessor based industrial quality, Single-Point Insertion Mass Flow Transmitters for industrial gas flow measurement. The...