ABB Measurement & Analytics Two-Wire Swirl Flowmeter FSS430

Description
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. SwirlMaster FSS430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA, and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency and alarm signalization Remote transmitter with up to 30m (98 ft.) cable length Stainless steel transmitter housings
Request a Quote
Description
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. SwirlMaster FSS430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA, and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency and alarm signalization Remote transmitter with up to 30m (98 ft.) cable length Stainless steel transmitter housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Swirl Flowmeter - FSS430 - ABB Measurement & Analytics
Zurich, Switzerland
Two-Wire Swirl Flowmeter
FSS430
Two-Wire Swirl Flowmeter FSS430
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. SwirlMaster FSS430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA, and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency and alarm signalization Remote transmitter with up to 30m (98 ft.) cable length Stainless steel transmitter housings

Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement.
SwirlMaster FSS430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA, and FOUNDATION Fieldbus.

Optionally available:

  • HMI for easy meter set up
  • Integrated RTD for temperature compensation and saturated steam mass flow calculation
  • Digital outputs for pulses, frequency and alarm signalization
  • Remote transmitter with up to 30m (98 ft.) cable length
  • Stainless steel transmitter housings
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FSS430
Product Name Two-Wire Swirl Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
Approvals ATEX; IECEx, FM, NEPSI, MID/OIML R117
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
View Details
Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meter FXE4000 - WaterMaster Series - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Additional Variables Measured Temperature
View Details