The Type 2551 Magmeter, Display Version without relays, is an integral flow meter designed for pipe sizes DN15 to DN900 (0.5 to 36 in) with a flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It supports frequency and digital S³L communication, operates on 5 to 24 VDC, and uses FKM O-rings as standard. The part number 159001462 corresponds to the 3-2551-V2-41 variant, which features a PVDF body, Hastelloy C electrodes, and is configured for DN900 (36 in) pipe sizing with an insertion sensor length of 159 mm.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001462 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |