kTB Solutions Waveguide Coaxial Switches NWCSD-51-S

Description
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
Request a Quote
Description
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NWCSD-51-S is a DPDT waveguide coaxial switch for signal routing from DC to 22 GHz, featuring an SMA coaxial interface and WR-51 waveguide interface. It operates on a 24±2 VDC supply with a current rating of 1.2 A and maintains a 50 Ω impedance. Insertion loss is 0.05 dB maximum from DC to 1 GHz, rising to 0.5 dB maximum from 15 to 18 GHz for coaxial operation and 0.1 dB maximum from 15 to 22 GHz for waveguide operation. Isolation is 50 dB minimum or higher across all bands. VSWR is 1.1 maximum for waveguide operation and up to 1.5 maximum at 15 to 18 GHz for coaxial operation. Switching time is 80 ms, with an operating temperature range of -40°C to +85°C and extended temperature range of -55°C to +85°C. The switch has an electrical life of 0.1 million cycles and includes TTL control with indicators.

Datasheet Summary
Powered by GS/AI

The NWCSD-51-S is a DPDT waveguide coaxial switch for signal routing from DC to 22 GHz, featuring an SMA coaxial interface and WR-51 waveguide interface. It operates on a 24±2 VDC supply with a current rating of 1.2 A and maintains a 50 Ω impedance. Insertion loss is 0.05 dB maximum from DC to 1 GHz, rising to 0.5 dB maximum from 15 to 18 GHz for coaxial operation and 0.1 dB maximum from 15 to 22 GHz for waveguide operation. Isolation is 50 dB minimum or higher across all bands. VSWR is 1.1 maximum for waveguide operation and up to 1.5 maximum at 15 to 18 GHz for coaxial operation. Switching time is 80 ms, with an operating temperature range of -40°C to +85°C and extended temperature range of -55°C to +85°C. The switch has an electrical life of 0.1 million cycles and includes TTL control with indicators.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
San Jose, CA, United States
Waveguide Coaxial Switches
NWCSD-51-S
Waveguide Coaxial Switches NWCSD-51-S
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.

kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NWCSD-51-S
Product Name Waveguide Coaxial Switches
Frequency Range 0.0 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details