The NMS6K is a coaxial SP6T switch designed for DC to 40 GHz applications in wireless, transmitter, laboratory test, and radar systems. It features 50 Ω impedance, 2.92 mm female RF connectors, and a mechanical size of 46.5 × 41 × 41 mm. Insertion loss ranges from 0.3 dB at DC to 6 GHz to 0.9 dB at 32 to 40 GHz, with isolation of at least 50 dB across all bands and VSWR up to 1.9. It operates with +12 V, +24 V, or +28 V DC control inputs, has a switching time of 15 ms maximum, and an operational life of 2 million cycles. Mounting is via four Φ4.1 mm through-holes. The switch supports TTL control, indicator outputs, and extended temperature operation from -45 °C to +85 °C.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS6K |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 40000 MHz |