kTB Solutions RF Coaxial Switches NMS8N

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NMS8N is a coaxial switch for DC to 8 GHz applications, featuring SP7T to SP8T configurations with 50 Ω impedance. It has a mechanical size of 67 × 82.6 × 82.6 mm, uses N female RF connectors, and operates with a break-before-make switching sequence. Insertion loss is ≤0.4 dB from DC to 3 GHz and ≤0.7 dB from 3 to 8 GHz, with minimum isolation of 60 dB and maximum VSWR of 1.7. It supports +12 V or +24 V operation, draws ≤350 mA or ≤150 mA respectively, and has a switching time of ≤20 ms. The operating temperature range is -45 °C to +85 °C, with a mechanical life of 1 million cycles. It includes TTL-compatible control, D-sub or pin interface options, and indicator outputs.

Datasheet Summary
Powered by GS/AI

NMS8N is a coaxial switch for DC to 8 GHz applications, featuring SP7T to SP8T configurations with 50 Ω impedance. It has a mechanical size of 67 × 82.6 × 82.6 mm, uses N female RF connectors, and operates with a break-before-make switching sequence. Insertion loss is ≤0.4 dB from DC to 3 GHz and ≤0.7 dB from 3 to 8 GHz, with minimum isolation of 60 dB and maximum VSWR of 1.7. It supports +12 V or +24 V operation, draws ≤350 mA or ≤150 mA respectively, and has a switching time of ≤20 ms. The operating temperature range is -45 °C to +85 °C, with a mechanical life of 1 million cycles. It includes TTL-compatible control, D-sub or pin interface options, and indicator outputs.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS8N - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS8N
RF Coaxial Switches NMS8N
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS8N
Product Name RF Coaxial Switches
Connector Type N
Unlock Full Specs
to access all available technical data

Similar Products

Switch Matrixs - NSM-9K-30-8-8 - kTB Solutions
Specs
Frequency Range 0.0090 to 30000 MHz
View Details
Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details