kTB Solutions RF Coaxial Switches NMS2V

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS2V is a single-pole double-throw coaxial switch designed for DC to 67 GHz operation with 50 ohm impedance. It features low insertion loss, high isolation, and low VSWR across its frequency range. The switch operates with a 15 ms maximum switching time and supports both failsafe and latching actuator types, with voltage options of +12 V, +24 V, or +28 V. It uses 1.85 mm female RF connectors and has an operating temperature range of -25 ℃ to +65 ℃, with an extended option of -45 ℃ to +85 ℃. The switch is rated for 2 million cycles and withstands vibration of 10 GRMS from 20 to 2000 Hz and mechanical shock of 30 G. Interface options include feedthrough terminals or D-Sub9 connectors, and indicators and TTL logic are available as options.

Datasheet Summary
Powered by GS/AI

The NMS2V is a single-pole double-throw coaxial switch designed for DC to 67 GHz operation with 50 ohm impedance. It features low insertion loss, high isolation, and low VSWR across its frequency range. The switch operates with a 15 ms maximum switching time and supports both failsafe and latching actuator types, with voltage options of +12 V, +24 V, or +28 V. It uses 1.85 mm female RF connectors and has an operating temperature range of -25 ℃ to +65 ℃, with an extended option of -45 ℃ to +85 ℃. The switch is rated for 2 million cycles and withstands vibration of 10 GRMS from 20 to 2000 Hz and mechanical shock of 30 G. Interface options include feedthrough terminals or D-Sub9 connectors, and indicators and TTL logic are available as options.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS2V - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS2V
RF Coaxial Switches NMS2V
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS2V
Product Name RF Coaxial Switches
Frequency Range 0.0 to 67000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
Waveguide Switches - NWSD-159 - kTB Solutions
Specs
Frequency Range 4900 to 7050 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMSD2KH - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details