The NDRHA-650-6000-N is a double ridged horn antenna covering 0.65 to 6 GHz, with a gain of 6 to 16 dB and a VSWR of 2.0, designed for wireless, transceiver, laboratory test, and broadcast applications. It features an N female connector, is constructed from aluminum, and measures 480 by 270 by 380 mm. Tolerances are specified at ±0.2 mm.
kTB Solutions supplies broadband horn antennas cover the frequency range up to 40GHz. We offer standard gain horn antennas of the gain 6~17dB, as well as customized broadband horn antennas according to customers requirements.
Features:
Applications:
Broadband Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NDRHA-650-6000-N |
| Product Name | Broadband Horn Antennas |
| Component Type | Gain Horn |