The NCHA140 is a conical horn antenna designed for operation in the 13.4 to 18.4 GHz frequency range, with gain options of 18, 20, 22, or 25 dB and a maximum VSWR of 1.25. It features 3dB beamwidths of 23°, 17°, 12°, or 9° depending on gain, and uses a C140 mechanical interface. Physical dimensions vary with gain, ranging from 60×60 mm for the 18 dB model to 165×360 mm for the 25 dB model, with a tolerance of ±0.2 mm. Applications include wireless, transceiver, laboratory test, and broadcast systems.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA140 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |