kTB Solutions Conical Horn Antennas NCHA290

Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCHA290 is a conical horn antenna designed for broadband operation in the 28.3 to 38.8 GHz range, with a center frequency of 33.5 GHz, a maximum VSWR of 1.25, and gain options of 18, 20, 22, or 25 dB, corresponding to 3 dB beam widths of 23°, 17°, 12°, or 9° respectively. It features a C290 interface and is mechanically specified with dimensional tolerances of ±0.2 mm. Applications include wireless, transceiver, laboratory test, and broadcast use.

Datasheet Summary
Powered by GS/AI

The NCHA290 is a conical horn antenna designed for broadband operation in the 28.3 to 38.8 GHz range, with a center frequency of 33.5 GHz, a maximum VSWR of 1.25, and gain options of 18, 20, 22, or 25 dB, corresponding to 3 dB beam widths of 23°, 17°, 12°, or 9° respectively. It features a C290 interface and is mechanically specified with dimensional tolerances of ±0.2 mm. Applications include wireless, transceiver, laboratory test, and broadcast use.

Suppliers

Company
Product
Description
Supplier Links
Conical Horn Antennas - NCHA290 - kTB Solutions
San Jose, CA, United States
Conical Horn Antennas
NCHA290
Conical Horn Antennas NCHA290
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure

kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Wireless
  • Transceiver
  • Laboratory Test
  • Broadcast

Conical Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NCHA290
Product Name Conical Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-1000-20000 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 20.00 GHz
VSWR 2 :1
View Details
Standard Gain Horn Antennas - NRHA187 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.6 :1
View Details
Conical Horn Antennas - NCHA40 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.89 to 5.33 GHz
VSWR 1.25 :1
View Details
Conical Horn Antennas - NCHA580 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 56.60 to 77.50 GHz
VSWR 1.25 :1
View Details